Renesas Electronics Corporation Power Management - Specialized ISL6537ACRZ

Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet
Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6537ACRZ-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6537ACRZ-ND
Power Management - Specialized ISL6537ACRZ-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Electronic Surplus - ISL6537ACRZ - 1190056-ISL6537ACRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6537ACRZ
1190056-ISL6537ACRZ
Electronic Surplus - ISL6537ACRZ 1190056-ISL6537ACRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190056-ISL6537ACRZ Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 7mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: ISL6537 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190056-ISL6537ACRZ
Packaging: Tube
Mounting Style: SMD
Applications: Memory, DDR/DDR2 Regulator
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6537
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
0.8V 5.5V 0.4V QFN Power Management IC
761-ISL6537ACRZ
0.8V 5.5V 0.4V QFN Power Management IC 761-ISL6537ACRZ
Voltage Mode PWM Controller 0.8V to 5.5V/0.4V to 2.75V/0.8V 28-Pin QFN EP Product overview: ISL6537ACRZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5.5V, 0.4V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.8V, 5.5V, 0.4V, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ can be used for catalog matching and distributor lookup.

Voltage Mode PWM Controller 0.8V to 5.5V/0.4V to 2.75V/0.8V 28-Pin QFN EP Product overview: ISL6537ACRZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5.5V, 0.4V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.8V, 5.5V, 0.4V, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6537ACRZ
Switching Controllers ISL6537ACRZ
Switching Controllers 5-IN-1 DDR/CHIPSETG W/GMCH CORE PWM

Switching Controllers 5-IN-1 DDR/CHIPSETG W/GMCH CORE PWM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6537ACRZ-ND 1190056-ISL6537ACRZ 761-ISL6537ACRZ ISL6537ACRZ
Product Name Power Management - Specialized Electronic Surplus - ISL6537ACRZ 0.8V 5.5V 0.4V QFN Power Management IC Switching Controllers
Package Type Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data