Renesas Electronics Corporation Dual Power Management IC ISL6537ACRZ-TR5160

Description
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537ACRZ-TR5160 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ-TR51 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537ACRZ-TR5160 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ-TR51 60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Power Management IC
761-ISL6537ACRZ-TR5160
Dual Power Management IC 761-ISL6537ACRZ-TR5160
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537ACRZ-TR5160 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ-TR51 60 can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6537ACRZ-TR5160 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6537ACRZ-TR5160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - ISL6537ACRZ-TR5160-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6537ACRZ-TR5160-ND
Power Management - Specialized ISL6537ACRZ-TR5160-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6537ACRZ-TR5160 - 070042-ISL6537ACRZ-TR5160 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6537ACRZ-TR5160
070042-ISL6537ACRZ-TR5160
PMIC - PMIC - Power Management - Specialized - ISL6537ACRZ-TR5160 070042-ISL6537ACRZ-TR5160
Manufacturer: Intersil Win Source Part Number: 070042-ISL6537ACRZ-T R5160 Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070042-ISL6537ACRZ-TR5160
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6537ACRZ-TR5160
Switching Controllers ISL6537ACRZ-TR5160
Switching Controllers SPECIAL METAL OPTION FOR VREF

Switching Controllers SPECIAL METAL OPTION FOR VREF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 761-ISL6537ACRZ-TR5160 ISL6537ACRZ-TR5160-ND 070042-ISL6537ACRZ-TR5160 ISL6537ACRZ-TR5160
Product Name Dual Power Management IC Power Management - Specialized PMIC - PMIC - Power Management - Specialized - ISL6537ACRZ-TR5160 Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 28-VQFN Exposed Pad Other; 28-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details