Manufacturer: Intersil
Win Source Part Number: 133152-ISL6537ACRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Family Name: ISL6537A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): ISL6537ACR-T; ISL6537ACR; ISL6537ACRZ;
Introduction Date: October 17, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:3; No. of Regulated Outputs:5; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 133152-ISL6537ACRZ-T | ISL6537ACRZ-T | 61J6574 |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6537ACRZ-T | Power Management - Specialized | Power Management, Full Reel; Supply Voltage Renesas |
| Output Options | Inverting | ||
| Type | 28-QFN (6x6) | 28-VQFN Exposed Pad | |
| IQ | 7000 µA | 7000 µA |