Renesas Electronics Corporation Four Channel Supervisory IC ISL6536IBZ-T

Description
The ISL6536 is a four channel supervisory IC designed to monitor voltages , = 0.7V. This IC bias range is from 2.7V to 4V but can supervise any positive voltage using an external resistor divider to translate to a lower voltage for comparison to the internal 0.63V reference.brbr Once properly biased and enabled when all four voltage monitor (VMON) inputs are satisfied the PGOOD output will be immediately released to go high to signal that voltage is valid on all four rails. Subsequently when the monitored voltage on any rail drops below its user defined threshold point, the PGOOD output is pulled low. Each rail's VMON point is independently adjustable with a resistor divider. The PGOOD output is guaranteed to be valid with IC bias lower than 1V. The VMON inputs will ignore 30µs transients on the monitored supplies. The PGOOD output is an open-drain to allow ORing of multiple signals and interfacing to a range of logic levels. The ENABLE input provides for a reset of the PGOOD output when it is pulled down below 0.5V. With an internal 10µA pull-up to VDD it can be signalled with common logic or pulled to ground with a push button switch.
Request a Quote Datasheet
Description
The ISL6536 is a four channel supervisory IC designed to monitor voltages , = 0.7V. This IC bias range is from 2.7V to 4V but can supervise any positive voltage using an external resistor divider to translate to a lower voltage for comparison to the internal 0.63V reference.brbr Once properly biased and enabled when all four voltage monitor (VMON) inputs are satisfied the PGOOD output will be immediately released to go high to signal that voltage is valid on all four rails. Subsequently when the monitored voltage on any rail drops below its user defined threshold point, the PGOOD output is pulled low. Each rail's VMON point is independently adjustable with a resistor divider. The PGOOD output is guaranteed to be valid with IC bias lower than 1V. The VMON inputs will ignore 30µs transients on the monitored supplies. The PGOOD output is an open-drain to allow ORing of multiple signals and interfacing to a range of logic levels. The ENABLE input provides for a reset of the PGOOD output when it is pulled down below 0.5V. With an internal 10µA pull-up to VDD it can be signalled with common logic or pulled to ground with a push button switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Channel Supervisory IC - ISL6536IBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Four Channel Supervisory IC
ISL6536IBZ-T
Four Channel Supervisory IC ISL6536IBZ-T
The ISL6536 is a four channel supervisory IC designed to monitor voltages , = 0.7V. This IC bias range is from 2.7V to 4V but can supervise any positive voltage using an external resistor divider to translate to a lower voltage for comparison to the internal 0.63V reference.brbr Once properly biased and enabled when all four voltage monitor (VMON) inputs are satisfied the PGOOD output will be immediately released to go high to signal that voltage is valid on all four rails. Subsequently when the monitored voltage on any rail drops below its user defined threshold point, the PGOOD output is pulled low. Each rail's VMON point is independently adjustable with a resistor divider. The PGOOD output is guaranteed to be valid with IC bias lower than 1V. The VMON inputs will ignore 30µs transients on the monitored supplies. The PGOOD output is an open-drain to allow ORing of multiple signals and interfacing to a range of logic levels. The ENABLE input provides for a reset of the PGOOD output when it is pulled down below 0.5V. With an internal 10µA pull-up to VDD it can be signalled with common logic or pulled to ground with a push button switch.

The ISL6536 is a four channel supervisory IC designed to monitor voltages , = 0.7V. This IC bias range is from 2.7V to 4V but can supervise any positive voltage using an external resistor divider to translate to a lower voltage for comparison to the internal 0.63V reference.brbr Once properly biased and enabled when all four voltage monitor (VMON) inputs are satisfied the PGOOD output will be immediately released to go high to signal that voltage is valid on all four rails. Subsequently when the monitored voltage on any rail drops below its user defined threshold point, the PGOOD output is pulled low. Each rail's VMON point is independently adjustable with a resistor divider. The PGOOD output is guaranteed to be valid with IC bias lower than 1V. The VMON inputs will ignore 30µs transients on the monitored supplies. The PGOOD output is an open-drain to allow ORing of multiple signals and interfacing to a range of logic levels. The ENABLE input provides for a reset of the PGOOD output when it is pulled down below 0.5V. With an internal 10µA pull-up to VDD it can be signalled with common logic or pulled to ground with a push button switch.

Supplier's Site Datasheet
Supervisors - ISL6536IBZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Voltage Supervisor IC
691-ISL6536IBZ-T
Quad Voltage Supervisor IC 691-ISL6536IBZ-T
IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536IBZ-T from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536IBZ-T can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536IBZ-T from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536IBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL6536IBZ-T - 124275-ISL6536IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL6536IBZ-T
124275-ISL6536IBZ-T
PMIC - PMIC - Supervisors - ISL6536IBZ-T 124275-ISL6536IBZ-T
Manufacturer: Intersil Win Source Part Number: 124275-ISL6536IBZ-T Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 124275-ISL6536IBZ-T
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL6536IBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL6536IBZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL6536IBZ-T
IC SUPERVISOR 4 CHANNEL 8SOIC

IC SUPERVISOR 4 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
ISL6536IBZ-T
Supervisory Circuits ISL6536IBZ-T
Supervisory Circuits 4 CH SUPERVISOR Y 1C 8LD

Supervisory Circuits 4 CH SUPERVISOR Y 1C 8LD

Buy Now Datasheet
Supervisors - ISL6536IBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL6536IBZ-T
Supervisors ISL6536IBZ-T
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - ISL6536IBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL6536IBZ-T
PMIC - Supervisors ISL6536IBZ-T
IC SUPERVISOR 4 CHANNEL 8SOIC

IC SUPERVISOR 4 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL6536IBZ-T ISL6536IBZ-TTR-ND 691-ISL6536IBZ-T 124275-ISL6536IBZ-T ISL6536IBZ-T ISL6536IBZ-T ISL6536IBZ-T ISL6536IBZ-T
Product Name Four Channel Supervisory IC Supervisors Quad Voltage Supervisor IC PMIC - PMIC - Supervisors - ISL6536IBZ-T Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 4 4 4; 4 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details