Renesas Electronics Corporation Quad Voltage Supervisor IC ISL6536AIBZ

Description
IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536AIBZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536AIBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536AIBZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536AIBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Voltage Supervisor IC
691-ISL6536AIBZ
Quad Voltage Supervisor IC 691-ISL6536AIBZ
IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536AIBZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536AIBZ can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL6536AIBZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536AIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ISL6536AIBZ-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
ISL6536AIBZ-ND
Supervisors ISL6536AIBZ-ND
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - ISL6536AIBZ - 1190053-ISL6536AIBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL6536AIBZ
1190053-ISL6536AIBZ
PMIC - PMIC - Supervisors - ISL6536AIBZ 1190053-ISL6536AIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190053-ISL6536AIBZ Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: ISL6536 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190053-ISL6536AIBZ
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6536
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - PMIC - Supervisors - ISL6536AIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
ISL6536AIBZ
Integrated Circuits (ICs) - PMIC - Supervisors ISL6536AIBZ
IC SUPERVISOR 4 CHANNEL 8SOIC

IC SUPERVISOR 4 CHANNEL 8SOIC

Supplier's Site
Supervisors - ISL6536AIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL6536AIBZ
Supervisors ISL6536AIBZ
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Supervisor Open Drain or Open Collector 4 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - ISL6536AIBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL6536AIBZ
PMIC - Supervisors ISL6536AIBZ
IC SUPERVISOR 4 CHANNEL 8SOIC

IC SUPERVISOR 4 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-ISL6536AIBZ ISL6536AIBZ-ND 1190053-ISL6536AIBZ ISL6536AIBZ ISL6536AIBZ ISL6536AIBZ
Product Name Quad Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - ISL6536AIBZ Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 4 4; 4 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers