Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190052-ISL6536AIB
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6536
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Four Channel Supervisory IC | IC SUPERVISOR 4-CHAN 8-SOIC Product overview: ISL6536AIB from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6536AIB can be used for catalog matching and distributor lookup.
IC SUPERVISOR 4 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1190052-ISL6536AIB | 691-ISL6536AIB | ISL6536AIB | ISL6536AIB |
| Product Name | PMIC - PMIC - Supervisors - ISL6536AIB | SOIC Voltage Supervisor IC | PMIC - Supervisors | Supervisors |
| Number of Supplies | 4; 4 | 4 | 4; 4 |