IC REG/CTRLR ACPI DUAL DDR 20QFN Product overview: ISL6532CRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070037-ISL6532CRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Family Name: ISL6532
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Operating Supply Current: 5.25mA
Alternative Parts (Cross-Reference): ISL6532CR; ISL6532CR-T; ISL6532CRZ;
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG/CTRLR ACPI DUAL DDR 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-ISL6532CRZ-T | 070037-ISL6532CRZ-T | 391-ISL6532CRZ-T |
| Product Name | Dual Power Management IC | PMIC - PMIC - Power Management - Specialized - ISL6532CRZ-T | IC REG/CTRLR ACPI DUAL DDR 20QFN |
| Package Type | Other; VQFN | Other; 20-QFN-EP (6x6) | Other; VQFN |