Renesas Electronics Corporation Power Management - Specialized ISL6532CCRZ-T

Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet
Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6532CCRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6532CCRZ-T-ND
Power Management - Specialized ISL6532CCRZ-T-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6532CCRZ-T - 070036-ISL6532CCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532CCRZ-T
070036-ISL6532CCRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6532CCRZ-T 070036-ISL6532CCRZ-T
Manufacturer: Intersil Win Source Part Number: 070036-ISL6532CCRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070036-ISL6532CCRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 5.25mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6532CCRZ-T
Dual Power Management IC 761-ISL6532CCRZ-T
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532CCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CCRZ-T can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532CCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CCRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - ISL6532CCRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
ISL6532CCRZ-T
Integrated Circuits (ICs) - PMIC - Power Management - Specialized ISL6532CCRZ-T
IC REG/CTRLR ACPI DUAL DDR 28QFN

IC REG/CTRLR ACPI DUAL DDR 28QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number ISL6532CCRZ-T-ND 070036-ISL6532CCRZ-T 761-ISL6532CCRZ-T ISL6532CCRZ-T
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - ISL6532CCRZ-T Dual Power Management IC Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Package Type Other; 28-VQFN Exposed Pad Other; 28-QFN (6x6) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AAT3236IGV-3.3-000-ND - DigiKey
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
View Details
4 suppliers
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers