Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6532CCR ISL6532CCR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190044-ISL6532CCR Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190044-ISL6532CCR Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6532CCR - 1190044-ISL6532CCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532CCR
1190044-ISL6532CCR
PMIC - PMIC - Power Management - Specialized - ISL6532CCR 1190044-ISL6532CCR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190044-ISL6532CCR Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190044-ISL6532CCR
Packaging: Tube
Mounting Style: SMD
Applications: Memory, DDR/DDR2 Regulator
Supply Current: 5.25mA
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6532
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)

Buy Now
Singapore, Singapore
Dual Power Management IC
761-ISL6532CCR
Dual Power Management IC 761-ISL6532CCR
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532CCR from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CCR can be used for catalog matching and distributor lookup.

ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532CCR from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CCR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1190044-ISL6532CCR 761-ISL6532CCR
Product Name PMIC - PMIC - Power Management - Specialized - ISL6532CCR Dual Power Management IC
Package Type Other; 28-VQFN Exposed Pad Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-0722902QZA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details