Manufacturer: Intersil
Win Source Part Number: 070035-ISL6532CCR-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 5.25mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532CCR-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532CCR-T can be used for catalog matching and distributor lookup.
IC REG/CTRLR ACPI DUAL DDR 28QFN
IC REG/CTRLR ACPI DUAL DDR 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 070035-ISL6532CCR-T | ISL6532CCR-T-ND | 761-ISL6532CCR-T | 391-ISL6532CCR-T | ISL6532CCR-T |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6532CCR-T | Power Management - Specialized | Dual Power Management IC | IC REG/CTRLR ACPI DUAL DDR 28QFN | Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
| Package Type | Other; 28-QFN (6x6) | Other; 28-VQFN Exposed Pad | Other; Tape & Reel (TR) | Other; VQFN |