Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ-T ISL6532BCRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070034-ISL6532BCRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070034-ISL6532BCRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ-T - 070034-ISL6532BCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ-T
070034-ISL6532BCRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ-T 070034-ISL6532BCRZ-T
Manufacturer: Intersil Win Source Part Number: 070034-ISL6532BCRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070034-ISL6532BCRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Operating Supply Current: 5.25mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6532BCRZ-T
Dual Power Management IC 761-ISL6532BCRZ-T
IC REG/CTRLR ACPI DUAL DDR 20QFN Product overview: ISL6532BCRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532BCRZ-T can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 20QFN Product overview: ISL6532BCRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532BCRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 070034-ISL6532BCRZ-T 761-ISL6532BCRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6532BCRZ-T Dual Power Management IC
Package Type Other; 20-QFN-EP (6x6) Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Power Management IC - 761-A8731EEJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Power Distribution Switches, Load Drivers - AUIPS71451GTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details