Renesas Electronics Corporation Power Management - Specialized ISL6532BCR-T

Description
Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)
Description
Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6532BCR-T is an ACPI compliant power management integrated circuit designed for dual channel DDR/DDR2 memory systems, capable of supporting up to four DIMMs. It features a synchronous buck controller and an integrated low-dropout (LDO) regulator, which provides high current during active states and standby current during sleep states. The device generates a regulated VTT voltage at VDDQ/2 without requiring a negative supply, and offers a buffered reference output. This product operates with a voltage-mode control design and includes a fast transient response, ensuring tight output voltage regulation of ±2% across various conditions. The outputs are adjustable down to 0.8V, making it suitable for a range of applications including graphics cards, ASIC power supplies, and embedded processors. The ISL6532BCR-T also incorporates features such as integrated thermal shutdown, current limiting, and under/over-voltage monitoring for enhanced reliability. It is packaged in a compact 20-lead QFN format, which improves PCB efficiency.

Datasheet Summary
Powered by GS/AI

The ISL6532BCR-T is an ACPI compliant power management integrated circuit designed for dual channel DDR/DDR2 memory systems, capable of supporting up to four DIMMs. It features a synchronous buck controller and an integrated low-dropout (LDO) regulator, which provides high current during active states and standby current during sleep states. The device generates a regulated VTT voltage at VDDQ/2 without requiring a negative supply, and offers a buffered reference output. This product operates with a voltage-mode control design and includes a fast transient response, ensuring tight output voltage regulation of ±2% across various conditions. The outputs are adjustable down to 0.8V, making it suitable for a range of applications including graphics cards, ASIC power supplies, and embedded processors. The ISL6532BCR-T also incorporates features such as integrated thermal shutdown, current limiting, and under/over-voltage monitoring for enhanced reliability. It is packaged in a compact 20-lead QFN format, which improves PCB efficiency.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6532BCR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6532BCR-T
Power Management - Specialized ISL6532BCR-T
Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)

Buy Now Datasheet
Power Management - Specialized - ISL6532BCR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6532BCR-T
Power Management - Specialized ISL6532BCR-T
Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 20-QFN (6x6)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6532BCR-T
Product Name Power Management - Specialized
Type 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details