Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ ISL6532AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190043-ISL6532AIRZ Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190043-ISL6532AIRZ Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ - 1190043-ISL6532AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ
1190043-ISL6532AIRZ
PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ 1190043-ISL6532AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190043-ISL6532AIRZ Packaging: Tube Mounting Style: SMD Applications: Memory, DDR/DDR2 Regulator Supply Current: 5.25mA Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6532 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190043-ISL6532AIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Memory, DDR/DDR2 Regulator
Supply Current: 5.25mA
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6532
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - ISL6532AIRZ-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6532AIRZ-ND
Power Management - Specialized ISL6532AIRZ-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6532AIRZ
Dual Power Management IC 761-ISL6532AIRZ
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532AIRZ can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - ISL6532AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
ISL6532AIRZ
Integrated Circuits (ICs) - PMIC - Power Management - Specialized ISL6532AIRZ
IC REG/CTRLR ACPI DUAL DDR 28QFN

IC REG/CTRLR ACPI DUAL DDR 28QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
ISL6532AIRZ
Switching Controllers ISL6532AIRZ
Switching Controllers 3-IN-1 DDRG W/NO OC FOR SPRINGDALE MBS

Switching Controllers 3-IN-1 DDRG W/NO OC FOR SPRINGDALE MBS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1190043-ISL6532AIRZ ISL6532AIRZ-ND 761-ISL6532AIRZ ISL6532AIRZ ISL6532AIRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ Power Management - Specialized Dual Power Management IC Integrated Circuits (ICs) - PMIC - Power Management - Specialized Switching Controllers
Package Type Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; Tube
Unlock Full Specs
to access all available technical data