Manufacturer: Intersil
Win Source Part Number: 777399-ISL6532AIRZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VQFN Exposed Pad
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD
Family Name: ISL6532A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.25mA
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): ISL6532AIRZ; ISL6532ACRZ; ISL6532ACR-TK; ISL6532ACR-T;
Introduction Date: October 17, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532AIRZ-T can be used for catalog matching and distributor lookup.
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Switching Controllers 3-IN-1 DDRG W/NO OC SPRINGDALE MBS 28L
IC REG/CTRLR ACPI DUAL DDR 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 777399-ISL6532AIRZ-T | 761-ISL6532AIRZ-T | ISL6532AIRZ-T-ND | ISL6532AIRZ-T | ISL6532AIRZ-T |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6532AIRZ-T | Dual Power Management IC | Power Management - Specialized | Switching Controllers | Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
| Package Type | Other; 28-VQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 28-VQFN Exposed Pad |