Renesas Electronics Corporation Power Management - Specialized ISL6532ACRZ

Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet
Description
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL6532ACRZ-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL6532ACRZ-ND
Power Management - Specialized ISL6532ACRZ-ND
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6532ACRZ
Dual Power Management IC 761-ISL6532ACRZ
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532ACRZ can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532ACRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ - 63905-ISL6532ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ
63905-ISL6532ACRZ
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ 63905-ISL6532ACRZ
Manufacturer: Intersil Win Source Part Number: 63905-ISL6532ACRZ Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 63905-ISL6532ACRZ
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 5.25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6532ACRZ
Switching Controllers ISL6532ACRZ
Switching Controllers 3-IN-1 DDRG W/NO OC FOR SPRINGDALE MBS

Switching Controllers 3-IN-1 DDRG W/NO OC FOR SPRINGDALE MBS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - ISL6532ACRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
ISL6532ACRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized ISL6532ACRZ
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number ISL6532ACRZ-ND 761-ISL6532ACRZ 63905-ISL6532ACRZ ISL6532ACRZ ISL6532ACRZ
Product Name Power Management - Specialized Dual Power Management IC PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 28-VQFN Exposed Pad Other; Tube Other; 28-QFN (6x6)
Unlock Full Specs
to access all available technical data