Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ-T ISL6532ACRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 112903-ISL6532ACRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Family Name: ISL6532A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Alternative Parts (Cross-Reference): ISL6532ACR-T; ISL6532ACR; ISL6532ACR-TK; ISL6532ACRZ; Introduction Date: October 17, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 112903-ISL6532ACRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Family Name: ISL6532A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Alternative Parts (Cross-Reference): ISL6532ACR-T; ISL6532ACR; ISL6532ACR-TK; ISL6532ACRZ; Introduction Date: October 17, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ-T - 112903-ISL6532ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ-T
112903-ISL6532ACRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ-T 112903-ISL6532ACRZ-T
Manufacturer: Intersil Win Source Part Number: 112903-ISL6532ACRZ-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Family Name: ISL6532A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Alternative Parts (Cross-Reference): ISL6532ACR-T; ISL6532ACR; ISL6532ACR-TK; ISL6532ACRZ; Introduction Date: October 17, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 112903-ISL6532ACRZ-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Family Name: ISL6532A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 5.25mA
Alternative Parts (Cross-Reference): ISL6532ACR-T; ISL6532ACR; ISL6532ACR-TK; ISL6532ACRZ;
Introduction Date: October 17, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - ISL6532ACRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6532ACRZ-T
Power Management - Specialized ISL6532ACRZ-T
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 112903-ISL6532ACRZ-T ISL6532ACRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6532ACRZ-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details