Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190042-ISL6532ACR
Packaging: Tube
Mounting Style: SMD
Applications: Memory, DDR/DDR2 Regulator
Supply Current: 5.25mA
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6532
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Memory, DDR/DDR2 Regulator PMIC 28-QFN (6x6)
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532ACR from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532ACR can be used for catalog matching and distributor lookup.
SWITCHING CONTROLLER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1190042-ISL6532ACR | ISL6532ACR-ND | 761-ISL6532ACR | ISL6532ACR |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6532ACR | Power Management - Specialized | Dual Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 28-VQFN Exposed Pad | Other; 28-VQFN Exposed Pad | Other; Tube |