Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6532ACR-T ISL6532ACR-T

Description
Manufacturer: Intersil Win Source Part Number: 63904-ISL6532ACR-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 63904-ISL6532ACR-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6532ACR-T - 63904-ISL6532ACR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6532ACR-T
63904-ISL6532ACR-T
PMIC - PMIC - Power Management - Specialized - ISL6532ACR-T 63904-ISL6532ACR-T
Manufacturer: Intersil Win Source Part Number: 63904-ISL6532ACR-T Packaging: Reel - TR Applications: Memory, DDR/DDR2 Regulator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (6x6) Operating Supply Current: 5.25mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 63904-ISL6532ACR-T
Packaging: Reel - TR
Applications: Memory, DDR/DDR2 Regulator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (6x6)
Operating Supply Current: 5.25mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
761-ISL6532ACR-T
Dual Power Management IC 761-ISL6532ACR-T
IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532ACR-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532ACR-T can be used for catalog matching and distributor lookup.

IC REG/CTRLR ACPI DUAL DDR 28QFN Product overview: ISL6532ACR-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL6532ACR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - ISL6532ACR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
ISL6532ACR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized ISL6532ACR-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 63904-ISL6532ACR-T 761-ISL6532ACR-T ISL6532ACR-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6532ACR-T Dual Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 28-QFN (6x6) Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5931GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Voltage Regulators - 1219606 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details