Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6530CBZ

Description
Manufacturer: Intersil Win Source Part Number: 1323217-ISL6530CBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Controller, Intel Pentium® III, IV Standard Package: 30 Mounting: Surface Mount Voltage - Output: 2.5V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6530CBZ-IL,H ARISLISL6530CBZ Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 1323217-ISL6530CBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Controller, Intel Pentium® III, IV Standard Package: 30 Mounting: Surface Mount Voltage - Output: 2.5V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6530CBZ-IL,H ARISLISL6530CBZ Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6530CBZ is a dual synchronous buck pulse-width modulator (PWM) controller designed specifically for DDRAM memory applications. It efficiently generates the necessary voltages, including a regulated 2.5V VDDQ for powering DDRAM memory, a VREF output at half the memory power supply with a tolerance of ±1%, and a VTT output that tracks VREF. The device operates from a +5V input and features a simple voltage-mode control with fast transient response, supporting a full duty cycle range from 0% to 100%. This controller integrates all necessary control, output adjustment, monitoring, and protection functions into a single package, which simplifies design and reduces component count. It includes over-current protection that utilizes the rDS(ON) of the upper MOSFET, eliminating the need for additional current sensing resistors. The ISL6530CBZ is available in a 24-lead SOIC package and is RoHS compliant, making it suitable for a variety of applications in high-performance computing and graphics systems.

Datasheet Summary
Powered by GS/AI

The ISL6530CBZ is a dual synchronous buck pulse-width modulator (PWM) controller designed specifically for DDRAM memory applications. It efficiently generates the necessary voltages, including a regulated 2.5V VDDQ for powering DDRAM memory, a VREF output at half the memory power supply with a tolerance of ±1%, and a VTT output that tracks VREF. The device operates from a +5V input and features a simple voltage-mode control with fast transient response, supporting a full duty cycle range from 0% to 100%. This controller integrates all necessary control, output adjustment, monitoring, and protection functions into a single package, which simplifies design and reduces component count. It includes over-current protection that utilizes the rDS(ON) of the upper MOSFET, eliminating the need for additional current sensing resistors. The ISL6530CBZ is available in a 24-lead SOIC package and is RoHS compliant, making it suitable for a variety of applications in high-performance computing and graphics systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1323217-ISL6530CBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1323217-ISL6530CBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1323217-ISL6530CBZ
Manufacturer: Intersil Win Source Part Number: 1323217-ISL6530CBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Tube Applications: Controller, Intel Pentium® III, IV Standard Package: 30 Mounting: Surface Mount Voltage - Output: 2.5V Voltage - Input: 4.5V ~ 5.5V Number of Outputs: 2 Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL6530CBZ-IL,H ARISLISL6530CBZ Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Intersil
Win Source Part Number: 1323217-ISL6530CBZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Tube
Applications: Controller, Intel Pentium® III, IV
Standard Package: 30
Mounting: Surface Mount
Voltage - Output: 2.5V
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 2
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL6530CBZ-IL,HARISLISL6530CBZ
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Special Purpose Regulators - ISL6530CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6530CBZ
Special Purpose Regulators ISL6530CBZ
- Controller, Intel Pentium® III, IV Voltage Regulator IC 2 Output 24-SOIC

- Controller, Intel Pentium® III, IV Voltage Regulator IC 2 Output 24-SOIC

Buy Now Datasheet
Special Purpose Regulators - ISL6530CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6530CBZ
Special Purpose Regulators ISL6530CBZ
- Controller, Intel Pentium® III, IV Voltage Regulator IC 2 Output 24-SOIC

- Controller, Intel Pentium® III, IV Voltage Regulator IC 2 Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1323217-ISL6530CBZ ISL6530CBZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details