Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6529EVAL1 ISL6529EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 777396-ISL6529EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V, 2.57V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A, 1A Utilized IC / Part: ISL6529 Family Name: ISL6529 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777396-ISL6529EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V, 2.57V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A, 1A Utilized IC / Part: ISL6529 Family Name: ISL6529 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6529EVAL1 - 777396-ISL6529EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6529EVAL1
777396-ISL6529EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6529EVAL1 777396-ISL6529EVAL1
Manufacturer: Intersil Win Source Part Number: 777396-ISL6529EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V, 2.57V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 600kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6A, 1A Utilized IC / Part: ISL6529 Family Name: ISL6529 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 777396-ISL6529EVAL1
Regulator Topology: Buck
Voltage - Output: 1.6V, 2.57V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 600kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6A, 1A
Utilized IC / Part: ISL6529
Family Name: ISL6529
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 14, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777396-ISL6529EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6529EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCN,FV1206-1,50 OHM - TB-287 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - CY5676-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers