Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ ISL6524CBZ

Description
Manufacturer: Intersil Win Source Part Number: 090903-ISL6524CBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 090903-ISL6524CBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ - 090903-ISL6524CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ
090903-ISL6524CBZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ 090903-ISL6524CBZ
Manufacturer: Intersil Win Source Part Number: 090903-ISL6524CBZ Packaging: Tube/Rail Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 10.8 V to 13.2 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Dimension: 28-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 090903-ISL6524CBZ
Packaging: Tube/Rail
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 10.8 V to 13.2 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Dimension: 28-SOIC (0.295", 7.50mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6524CBZ
Power Management IC 750-ISL6524CBZ
IC REG CTRLR PWM 4OUT 28SOIC Product overview: ISL6524CBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZ can be used for catalog matching and distributor lookup.

IC REG CTRLR PWM 4OUT 28SOIC Product overview: ISL6524CBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6524CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6524CBZ
PMIC - Voltage Regulators - Special Purpose ISL6524CBZ
IC REG CTRLR PWM 4OUT 28SOIC

IC REG CTRLR PWM 4OUT 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - ISL6524CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL6524CBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6524CBZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 090903-ISL6524CBZ 750-ISL6524CBZ ISL6524CBZ ISL6524CBZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6524CBZ Power Management IC PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Distribution Switches, Load Drivers - BTS134DATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details