Renesas Electronics Corporation Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller ISL6522IRZ-TK

Description
The ISL6522 provides complete control and protection for a DC-DC converter optimized for high-performance microprocessor applications. It is designed to drive two N-Channel MOSFETs in a synchronous rectified buck topology. The ISL6522 integrates all of the control, output adjustment, monitoring and protection functions into a single package.brbr The output voltage of the converter can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1% over temperature and line voltage variations.brbr The ISL6522 provides simple, single feedback loop, voltagemode control with fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty ratio ranges from 0-100%.brbr The ISL6522 protects against overcurrent conditions by inhibiting PWM operation. The ISL6522 monitors the current by using the rsubDS(ON)/sub of the upper MOSFET which eliminates the need for a current sensing resistor.
Datasheet
Description
The ISL6522 provides complete control and protection for a DC-DC converter optimized for high-performance microprocessor applications. It is designed to drive two N-Channel MOSFETs in a synchronous rectified buck topology. The ISL6522 integrates all of the control, output adjustment, monitoring and protection functions into a single package.brbr The output voltage of the converter can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1% over temperature and line voltage variations.brbr The ISL6522 provides simple, single feedback loop, voltagemode control with fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty ratio ranges from 0-100%.brbr The ISL6522 protects against overcurrent conditions by inhibiting PWM operation. The ISL6522 monitors the current by using the rsubDS(ON)/sub of the upper MOSFET which eliminates the need for a current sensing resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller - ISL6522IRZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller
ISL6522IRZ-TK
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller ISL6522IRZ-TK
The ISL6522 provides complete control and protection for a DC-DC converter optimized for high-performance microprocessor applications. It is designed to drive two N-Channel MOSFETs in a synchronous rectified buck topology. The ISL6522 integrates all of the control, output adjustment, monitoring and protection functions into a single package.brbr The output voltage of the converter can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1% over temperature and line voltage variations.brbr The ISL6522 provides simple, single feedback loop, voltagemode control with fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty ratio ranges from 0-100%.brbr The ISL6522 protects against overcurrent conditions by inhibiting PWM operation. The ISL6522 monitors the current by using the rsubDS(ON)/sub of the upper MOSFET which eliminates the need for a current sensing resistor.

The ISL6522 provides complete control and protection for a DC-DC converter optimized for high-performance microprocessor applications. It is designed to drive two N-Channel MOSFETs in a synchronous rectified buck topology. The ISL6522 integrates all of the control, output adjustment, monitoring and protection functions into a single package.brbr The output voltage of the converter can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1% over temperature and line voltage variations.brbr The ISL6522 provides simple, single feedback loop, voltagemode control with fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty ratio ranges from 0-100%.brbr The ISL6522 protects against overcurrent conditions by inhibiting PWM operation. The ISL6522 monitors the current by using the rsubDS(ON)/sub of the upper MOSFET which eliminates the need for a current sensing resistor.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6522IRZ-TK
Product Name Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller
Package Type Other; QFN16
Unlock Full Specs
to access all available technical data

Similar Products

UC1863 Resonant-Mode Power Supply Controllers - 5962-9203103QEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Green Mode,Light Load Efficiency,Soft Start,Soft Switching
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74LVC2G04GS-Q100H - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFDFN
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1EJ V50 - TLS810B1EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details