Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6522EVAL1 ISL6522EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 777393-ISL6522EVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: ISL6522 Family Name: ISL6522 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777393-ISL6522EVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: ISL6522 Family Name: ISL6522 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6522EVAL1 - 777393-ISL6522EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6522EVAL1
777393-ISL6522EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6522EVAL1 777393-ISL6522EVAL1
Manufacturer: Intersil Win Source Part Number: 777393-ISL6522EVAL1 Regulator Topology: Buck Voltage - Input: 10.8 V ~ 13.2 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: ISL6522 Family Name: ISL6522 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 24, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777393-ISL6522EVAL1
Regulator Topology: Buck
Voltage - Input: 10.8 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: ISL6522
Family Name: ISL6522
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 24, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777393-ISL6522EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6522EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
Expansion Boards, Daughter Cards - 448-BOARDBTH500151LUATOBO1-ND - DigiKey
Specs
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details