Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6522CRZ-TK

Description
IC, PWM CONTROLLER; Input Voltage:12V; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:12V; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 65T7254 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
65T7254
Ic, Pwm Controller; Input Voltage Renesas 65T7254
IC, PWM CONTROLLER; Input Voltage:12V; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:12V; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, Full Reel; Input Voltage Renesas - 12N6868 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Full Reel; Input Voltage Renesas
12N6868
Pwm Controller, Full Reel; Input Voltage Renesas 12N6868
PWM CONTROLLER, FULL REEL; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

PWM CONTROLLER, FULL REEL; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:2.5V; Supply Voltage Max:12V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 65T7254
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV3204E-Q1 3Phase Brushless Motor Driver - DRV3204EPHPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
5 suppliers
Motor Controllers - 206411 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Continuous Current 2.8 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-3R8A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details