Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522BCB-T ISL6522BCB-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921926-ISL6522BCB-T Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10.8V ~ 13.2V Part Status: Obsolete Family Name: ISL6522B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921926-ISL6522BCB-T Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10.8V ~ 13.2V Part Status: Obsolete Family Name: ISL6522B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522BCB-T - 921926-ISL6522BCB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522BCB-T
921926-ISL6522BCB-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522BCB-T 921926-ISL6522BCB-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921926-ISL6522BCB-T Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 10.8V ~ 13.2V Part Status: Obsolete Family Name: ISL6522B Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921926-ISL6522BCB-T
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 10.8V ~ 13.2V
Part Status: Obsolete
Family Name: ISL6522B
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6522BCB-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6522BCB-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6522BCB-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6522BCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6522BCB-T
DC DC Switching Controllers ISL6522BCB-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
DC DC Switching Controllers - ISL6522BCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6522BCB-T
DC DC Switching Controllers ISL6522BCB-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6522BCB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6522BCB-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6522BCB-T
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 921926-ISL6522BCB-T ISL6522BCB-T ISL6522BCB-T ISL6522BCB-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6522BCB-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package Type SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Special Features Enable, Frequency Control, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 7869991 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Lga
View Details
DC DC Switching Controllers - 448-CYPAS213A124SXQTXUMA1CT-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details