PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 300kHz 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048583-ISL6521IBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (3)
Frequency - Switching: 300kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Adjustable, 120mA
Voltage/Current - Output 3: Adjustable, 120mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG QUAD BUCK/LNR SYNC 16SOIC
IC REG QUAD BUCK/LNR SYNC 16SOIC
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (3) 300kHz 16-SOIC
IC REG QUAD BUCK/LNR SYNC 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6521IBZ-T-ND | 1048583-ISL6521IBZ-T | ISL6521IBZ-T | ISL6521IBZ-T | ISL6521IBZ-T | ISL6521IBZ-T |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6521IBZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| IOUT | 0.1200 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |