Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6521EVAL1 ISL6521EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 778178-ISL6521EVAL1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 13.5W Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A, 1A, 1A, 120mA Utilized IC / Part: ISL6521 Family Name: ISL6521 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778178-ISL6521EVAL1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 13.5W Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A, 1A, 1A, 120mA Utilized IC / Part: ISL6521 Family Name: ISL6521 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6521EVAL1 - 778178-ISL6521EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6521EVAL1
778178-ISL6521EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6521EVAL1 778178-ISL6521EVAL1
Manufacturer: Intersil Win Source Part Number: 778178-ISL6521EVAL1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V, 2.5V, 3.3V Voltage - Input: 4.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 13.5W Frequency - Switching: 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A, 1A, 1A, 120mA Utilized IC / Part: ISL6521 Family Name: ISL6521 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778178-ISL6521EVAL1
Regulator Topology: Buck
Voltage - Output: 1.5V, 1.8V, 2.5V, 3.3V
Voltage - Input: 4.5 V ~ 5.5 V
Main Purpose: DC/DC, Step Down with LDO
Power - Output: 13.5W
Frequency - Switching: 300kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 5A, 1A, 1A, 120mA
Utilized IC / Part: ISL6521
Family Name: ISL6521
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778178-ISL6521EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6521EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,LHA-13HLN+,DQ1225,50 OHM - TB-1063-13HLN+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details