Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CRZ-T ISL6520CRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753799-ISL6520CRZ-T Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Phase Control Supply Voltage: 4.5V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-VQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6520 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753799-ISL6520CRZ-T Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Phase Control Supply Voltage: 4.5V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-VQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6520 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CRZ-T - 753799-ISL6520CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CRZ-T
753799-ISL6520CRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CRZ-T 753799-ISL6520CRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753799-ISL6520CRZ-T Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Phase Control Supply Voltage: 4.5V ~ 5.5V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-VQFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6520 Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 753799-ISL6520CRZ-T
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Phase Control
Supply Voltage: 4.5V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-VQFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6520
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Switching Frequency: 300kHz

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6520CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6520CRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6520CRZ-T
IC REG CTRLR BUCK 16QFN

IC REG CTRLR BUCK 16QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6520CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6520CRZ-T
DC DC Switching Controllers ISL6520CRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 753799-ISL6520CRZ-T ISL6520CRZ-T ISL6520CRZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CRZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Synchronous Rectification; Phase Control Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 111-4132PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671MR-ADJ - 071037-LM22671MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
4 suppliers
Switching Regulators - 1227211P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details