Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CR ISL6520CR

Description
Manufacturer: Intersil Win Source Part Number: 130781-ISL6520CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 130781-ISL6520CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CR - 130781-ISL6520CR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CR
130781-ISL6520CR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CR 130781-ISL6520CR
Manufacturer: Intersil Win Source Part Number: 130781-ISL6520CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 130781-ISL6520CR
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - ISL6520CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6520CR
DC DC Switching Controllers ISL6520CR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - ISL6520CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6520CR
DC DC Switching Controllers ISL6520CR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6520CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6520CR
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6520CR
IC REG CTRLR BUCK 16QFN

IC REG CTRLR BUCK 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 130781-ISL6520CR ISL6520CR ISL6520CR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Phase Control Phase Control
Unlock Full Specs
to access all available technical data

Similar Products

66KHZ Power Management IC - 759-IR1152SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 66 kHz
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers