Manufacturer: Intersil
Win Source Part Number: 018006-ISL6520CB-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018006-ISL6520CB-T | ISL6520CB-T | ISL6520CB-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520CB-T | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Phase Control | Phase Control |