Renesas Electronics Corporation DC DC Switching Controllers ISL6520BCBZ

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL6520BCBZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6520BCBZ-ND
DC DC Switching Controllers ISL6520BCBZ-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520BCBZ - 136913-ISL6520BCBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520BCBZ
136913-ISL6520BCBZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520BCBZ 136913-ISL6520BCBZ
Manufacturer: Intersil Win Source Part Number: 136913-ISL6520BCBZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 136913-ISL6520BCBZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6520BCBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6520BCBZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6520BCBZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - ISL6520BCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6520BCBZ
DC DC Switching Controllers ISL6520BCBZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - ISL6520BCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6520BCBZ
DC DC Switching Controllers ISL6520BCBZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6520BCBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6520BCBZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6520BCBZ
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6520BCBZ-ND 136913-ISL6520BCBZ ISL6520BCBZ ISL6520BCBZ ISL6520BCBZ
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520BCBZ Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
fsw 300 kHz 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8212-02CRT - 866397-CHL8212-02CRT - Win Source Electronics
Specs
Package Type Other; PG-VQFN-28-902
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers