SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6520AIRZ | ISL6520AIRZ | ISL6520AIRZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| VIN | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |