IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6520AIBZ-TS2698 | ISL6520AIBZ-TS2698 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Phase Control | |
| fsw | 300 kHz | 300 kHz |
| Duty Cycle | 100 | 100 |
| Output Voltage Type | Fixed; Transistor Driver |