Renesas Electronics Corporation Single Synchronous Buck Pulse-Width Modulation (PWM) controller ISL6520ACBZA-T

Description
The ISL6520A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter. Designed to drive N-Channel MOSFETs in a synchronous buck topology, the ISL6520A integrates the control, output adjustment, monitoring and protection functions into a single 8 Lead package.brbr The ISL6520A provides simple, single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1.5% over-temperature and line voltage variations. A fixed frequency oscillator reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 15MHz gain-bandwidth product and 8V/ms slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the upper MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.
Datasheet
Description
The ISL6520A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter. Designed to drive N-Channel MOSFETs in a synchronous buck topology, the ISL6520A integrates the control, output adjustment, monitoring and protection functions into a single 8 Lead package.brbr The ISL6520A provides simple, single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1.5% over-temperature and line voltage variations. A fixed frequency oscillator reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 15MHz gain-bandwidth product and 8V/ms slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the upper MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Synchronous Buck Pulse-Width Modulation (PWM) controller - ISL6520ACBZA-T - Renesas Electronics Corporation
Milpitas, CA, USA
Single Synchronous Buck Pulse-Width Modulation (PWM) controller
ISL6520ACBZA-T
Single Synchronous Buck Pulse-Width Modulation (PWM) controller ISL6520ACBZA-T
The ISL6520A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter. Designed to drive N-Channel MOSFETs in a synchronous buck topology, the ISL6520A integrates the control, output adjustment, monitoring and protection functions into a single 8 Lead package.brbr The ISL6520A provides simple, single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1.5% over-temperature and line voltage variations. A fixed frequency oscillator reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 15MHz gain-bandwidth product and 8V/ms slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the upper MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.

The ISL6520A makes simple work out of implementing a complete control and protection scheme for a DC/DC stepdown converter. Designed to drive N-Channel MOSFETs in a synchronous buck topology, the ISL6520A integrates the control, output adjustment, monitoring and protection functions into a single 8 Lead package.brbr The ISL6520A provides simple, single feedback loop, voltage-mode control with fast transient response. The output voltage can be precisely regulated to as low as 0.8V, with a maximum tolerance of ±1.5% over-temperature and line voltage variations. A fixed frequency oscillator reduces design complexity, while balancing typical application cost and efficiency.brbr The error amplifier features a 15MHz gain-bandwidth product and 8V/ms slew rate which enables high converter bandwidth for fast transient performance. The resulting PWM duty cycles range from 0% to 100%.brbr Protection from overcurrent conditions is provided by monitoring the rsubDS(ON)/sub of the upper MOSFET to inhibit PWM operation appropriately. This approach simplifies the implementation and improves efficiency by eliminating the need for a current sense resistor.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6520ACBZA-T
Product Name Single Synchronous Buck Pulse-Width Modulation (PWM) controller
Package Type SOIC; Other; SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

CSD87350Q5D Synchronous Buck NexFET? Power Block MOSFET Pair - CSD87350Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74LV04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF30681QVS01 - TLF30681QVS01 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details