The ISL6520ACBZ is a single synchronous buck pulse-width modulation (PWM) controller designed for DC/DC step-down converters. It operates from a +5V input and can regulate output voltages as low as 0.8V with a tolerance of ±1.5% across temperature and line voltage variations. The device integrates control, output adjustment, monitoring, and protection functions into an 8-lead package, simplifying design and enhancing efficiency. This controller features a fixed frequency oscillator at 300kHz, which aids in reducing design complexity. It employs a voltage-mode control with a fast transient response, supported by a high-bandwidth error amplifier with a 15MHz gain-bandwidth product and an 8V/ms slew rate. The PWM duty cycle can range from 0% to 100%. Overcurrent protection is achieved through monitoring the rDS(ON) of the upper MOSFET, eliminating the need for a current sense resistor and thereby improving efficiency. The ISL6520ACBZ is suitable for various applications, including power supplies for microprocessors, embedded controllers, and industrial power supplies. It is available in a Pb-free, RoHS-compliant package, making it compatible with both SnPb and Pb-free soldering operations.
Manufacturer: Intersil
Win Source Part Number: 018005-ISL6520ACBZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers VER OF ISL6520ACB
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
SWITCHING CONTROLLER, VOLTAGE-MO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018005-ISL6520ACBZ | ISL6520ACBZ-ND | ISL6520ACBZ | ISL6520ACBZ | ISL6520ACBZ | ISL6520ACBZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6520ACBZ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Phase Control | Synchronous Rectification | Phase Control |