Renesas Electronics Corporation Pwm Controller, 5.5V, 8-Soic; Input Voltage Renesas ISL6520ACBZ

Description
PWM CONTROLLER, 5.5V, 8-SOIC; Input Voltage:5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:300kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 5.5V, 8-SOIC; Input Voltage:5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:300kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 5.5V, 8-Soic; Input Voltage Renesas - 11J8972 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 5.5V, 8-Soic; Input Voltage Renesas
11J8972
Pwm Controller, 5.5V, 8-Soic; Input Voltage Renesas 11J8972
PWM CONTROLLER, 5.5V, 8-SOIC; Input Voltage:5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:300kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

PWM CONTROLLER, 5.5V, 8-SOIC; Input Voltage:5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:300kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 11J8972
Product Name Pwm Controller, 5.5V, 8-Soic; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0103FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN075G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details