PWM CONTROLLER, 300KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:300kHz; Operating Temperature Min:0°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 84AC7010 |
| Product Name | Pwm Controller, 300Khz, Soic-8; Input Voltage Renesas |
| Product | Pulse Width Modulation Drive |
| Operating Temperature | 0 C (32 F) |
| AC Input | 4 to 6 volts |