Manufacturer: Intersil
Win Source Part Number: 1048575-ISL6506CB
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 98
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1048575-ISL6506CB | ISL6506CB |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506CB | Power Supply Controllers, Monitors |
| Output Options | Inverting |