Renesas Electronics Corporation Ic, Pwn Controller; Input Voltage Renesas ISL6506BCBZ

Description
IC, PWN CONTROLLER; Input Voltage:5.5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:0°C RoHS Compliant: Yes
Description
IC, PWN CONTROLLER; Input Voltage:5.5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:0°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwn Controller; Input Voltage Renesas - 61J6537 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwn Controller; Input Voltage Renesas
61J6537
Ic, Pwn Controller; Input Voltage Renesas 61J6537
IC, PWN CONTROLLER; Input Voltage:5.5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:0°C RoHS Compliant: Yes

IC, PWN CONTROLLER; Input Voltage:5.5V; Output Voltage:5V; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 61J6537
Product Name Ic, Pwn Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0139FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN025G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details