Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCBZ ISL6506BCBZ

Description
Manufacturer: Intersil Win Source Part Number: 018004-ISL6506BCBZ Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018004-ISL6506BCBZ Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCBZ - 018004-ISL6506BCBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCBZ
018004-ISL6506BCBZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCBZ 018004-ISL6506BCBZ
Manufacturer: Intersil Win Source Part Number: 018004-ISL6506BCBZ Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 018004-ISL6506BCBZ
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6506BCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6506BCBZ
Power Supply Controllers, Monitors ISL6506BCBZ
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018004-ISL6506BCBZ ISL6506BCBZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506BCBZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details