The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or sleep outputs) is selectable through two digital control pins; span style="text-decorati
IC PWR SUPPLY CTRLR/MONITR 8SOIC Product overview: ISL6506ACBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-ISL6506ACBZ can be used for catalog matching and distributor lookup.
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP
Switching Controllers 2 OUTPUT ACPI PWR CNTRLR 8LD EP
POWER SUPPLY SUPPORT CIRCUIT, FI
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6506ACBZ | 760-ISL6506ACBZ | ISL6506ACBZ-ND | ISL6506ACBZ | ISL6506ACBZ |
| Product Name | Multiple Linear Power Controller with ACPI Control Interface | Power Management IC | Power Supply Controllers, Monitors | Switching Controllers | Power Supply Controllers, Monitors |
| Package Type | SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad |