Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506ACBZ-T ISL6506ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 018003-ISL6506ACBZ-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: ISL6506A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Alternative Parts (Cross-Reference): ISL6506ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018003-ISL6506ACBZ-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: ISL6506A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Alternative Parts (Cross-Reference): ISL6506ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506ACBZ-T - 018003-ISL6506ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506ACBZ-T
018003-ISL6506ACBZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506ACBZ-T 018003-ISL6506ACBZ-T
Manufacturer: Intersil Win Source Part Number: 018003-ISL6506ACBZ-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Family Name: ISL6506A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3.6mA Alternative Parts (Cross-Reference): ISL6506ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 018003-ISL6506ACBZ-T
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Family Name: ISL6506A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.6mA
Alternative Parts (Cross-Reference): ISL6506ACBZ;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6506ACBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6506ACBZ-T
Power Supply Controllers, Monitors ISL6506ACBZ-T
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018003-ISL6506ACBZ-T ISL6506ACBZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6506ACBZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details