Renesas Electronics Corporation Multiple Linear Power Controller with ACPI Control Interface ISL6506ACBZ-T

Description
The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or sleep outputs) is selectable through two digital control pins; span style="text-decorati on: overline"S3/span and span style="text-decorati on: overline"S5/span.brb r A completely integrated linear regulator generates the 3.3VsubDUAL/sub voltage plane from the ATX supply's 5VsubSB/sub output during sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by switching in the ATX 5V output through an NMOS transistor in active states, or by switching in the ATX 5VsubSB/sub through a PMOS (or PNP) transistor in S3 sleep state. In S4/S5 sleep states, the ISL6506 and ISL6506B 5VsubDUAL/sub output is shut down. In the ISL6506A, the 5VsubDUAL/sub output stays on during S4/S5 sleep states.brbr Functionally, the ISL6506 and ISL6506B are identical. The ISL6506B, however, features a 2A current limit on the internal 3.3V LDO while the ISL6506 has a 1A current limit. The ISL6506A has a 1A current limit on the internal 3.3V LDO.
Request a Quote Datasheet
Description
The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or sleep outputs) is selectable through two digital control pins; span style="text-decorati on: overline"S3/span and span style="text-decorati on: overline"S5/span.brb r A completely integrated linear regulator generates the 3.3VsubDUAL/sub voltage plane from the ATX supply's 5VsubSB/sub output during sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by switching in the ATX 5V output through an NMOS transistor in active states, or by switching in the ATX 5VsubSB/sub through a PMOS (or PNP) transistor in S3 sleep state. In S4/S5 sleep states, the ISL6506 and ISL6506B 5VsubDUAL/sub output is shut down. In the ISL6506A, the 5VsubDUAL/sub output stays on during S4/S5 sleep states.brbr Functionally, the ISL6506 and ISL6506B are identical. The ISL6506B, however, features a 2A current limit on the internal 3.3V LDO while the ISL6506 has a 1A current limit. The ISL6506A has a 1A current limit on the internal 3.3V LDO.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Linear Power Controller with ACPI Control Interface - ISL6506ACBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Multiple Linear Power Controller with ACPI Control Interface
ISL6506ACBZ-T
Multiple Linear Power Controller with ACPI Control Interface ISL6506ACBZ-T
The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or sleep outputs) is selectable through two digital control pins; span style="text-decorati on: overline"S3/span and span style="text-decorati on: overline"S5/span.brb r A completely integrated linear regulator generates the 3.3VsubDUAL/sub voltage plane from the ATX supply's 5VsubSB/sub output during sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by switching in the ATX 5V output through an NMOS transistor in active states, or by switching in the ATX 5VsubSB/sub through a PMOS (or PNP) transistor in S3 sleep state. In S4/S5 sleep states, the ISL6506 and ISL6506B 5VsubDUAL/sub output is shut down. In the ISL6506A, the 5VsubDUAL/sub output stays on during S4/S5 sleep states.brbr Functionally, the ISL6506 and ISL6506B are identical. The ISL6506B, however, features a 2A current limit on the internal 3.3V LDO while the ISL6506 has a 1A current limit. The ISL6506A has a 1A current limit on the internal 3.3V LDO.

The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or sleep outputs) is selectable through two digital control pins; span style="text-decoration: overline"S3/span and span style="text-decoration: overline"S5/span.brbr A completely integrated linear regulator generates the 3.3VsubDUAL/sub voltage plane from the ATX supply's 5VsubSB/sub output during sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by switching in the ATX 5V output through an NMOS transistor in active states, or by switching in the ATX 5VsubSB/sub through a PMOS (or PNP) transistor in S3 sleep state. In S4/S5 sleep states, the ISL6506 and ISL6506B 5VsubDUAL/sub output is shut down. In the ISL6506A, the 5VsubDUAL/sub output stays on during S4/S5 sleep states.brbr Functionally, the ISL6506 and ISL6506B are identical. The ISL6506B, however, features a 2A current limit on the internal 3.3V LDO while the ISL6506 has a 1A current limit. The ISL6506A has a 1A current limit on the internal 3.3V LDO.

Supplier's Site Datasheet
Power Supply Controllers, Monitors - ISL6506ACBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
ISL6506ACBZ-T-ND
Power Supply Controllers, Monitors ISL6506ACBZ-T-ND
Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Power Supply Controller Power Supply Controller/Monitor 8-SOIC-EP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
760-ISL6506ACBZ-T
Power Management IC 760-ISL6506ACBZ-T
IC PWR SUPPLY CTRLR/MONITR 8SOIC Product overview: ISL6506ACBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-ISL6506ACBZ-T can be used for catalog matching and distributor lookup.

IC PWR SUPPLY CTRLR/MONITR 8SOIC Product overview: ISL6506ACBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-ISL6506ACBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Controllers, Monitors - ISL6506ACBZ-T - ODG (Origin Data Global)
Shenzhen, China
Power Supply Controllers, Monitors
ISL6506ACBZ-T
Power Supply Controllers, Monitors ISL6506ACBZ-T
IC PWR SUPPLY CTRLR/MONITR 8SOIC

IC PWR SUPPLY CTRLR/MONITR 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6506ACBZ-T
Switching Controllers ISL6506ACBZ-T
Switching Controllers ISL6506A 2 OUTPUT ACPI CNTRLR 8L EP

Switching Controllers ISL6506A 2 OUTPUT ACPI CNTRLR 8L EP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6506ACBZ-T ISL6506ACBZ-T-ND 760-ISL6506ACBZ-T ISL6506ACBZ-T ISL6506ACBZ-T
Product Name Multiple Linear Power Controller with ACPI Control Interface Power Supply Controllers, Monitors Power Management IC Power Supply Controllers, Monitors Switching Controllers
Package Type SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data