Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6505CR-T ISL6505CR-T

Description
Manufacturer: Intersil Win Source Part Number: 070017-ISL6505CR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070017-ISL6505CR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6505CR-T - 070017-ISL6505CR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6505CR-T
070017-ISL6505CR-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6505CR-T 070017-ISL6505CR-T
Manufacturer: Intersil Win Source Part Number: 070017-ISL6505CR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070017-ISL6505CR-T
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6505CR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6505CR-T
Power Supply Controllers, Monitors ISL6505CR-T
Power Supply Controller Power Supply Controller/Monitor 20-QFN (5x5)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (5x5)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6505CR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6505CR-T
Power Supply Controllers, Monitors ISL6505CR-T
Power Supply Controller Power Supply Controller/Monitor 20-QFN (5x5)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070017-ISL6505CR-T ISL6505CR-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6505CR-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details