Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CR ISL6504CR

Description
Manufacturer: Intersil Win Source Part Number: 139576-ISL6504CR Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 139576-ISL6504CR Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CR - 139576-ISL6504CR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CR
139576-ISL6504CR
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CR 139576-ISL6504CR
Manufacturer: Intersil Win Source Part Number: 139576-ISL6504CR Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 139576-ISL6504CR
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504CR
Power Supply Controllers, Monitors ISL6504CR
Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504CR
Power Supply Controllers, Monitors ISL6504CR
Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 139576-ISL6504CR ISL6504CR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details