Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CB ISL6504CB

Description
Manufacturer: Intersil Win Source Part Number: 122260-ISL6504CB Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 122260-ISL6504CB Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CB - 122260-ISL6504CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CB
122260-ISL6504CB
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CB 122260-ISL6504CB
Manufacturer: Intersil Win Source Part Number: 122260-ISL6504CB Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 48

Manufacturer: Intersil
Win Source Part Number: 122260-ISL6504CB
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 48

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504CB
Power Supply Controllers, Monitors ISL6504CB
Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504CB
Power Supply Controllers, Monitors ISL6504CB
Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122260-ISL6504CB ISL6504CB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504CB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers