Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACRZ ISL6504ACRZ

Description
Manufacturer: Intersil Win Source Part Number: 137211-ISL6504ACRZ Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 137211-ISL6504ACRZ Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACRZ - 137211-ISL6504ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACRZ
137211-ISL6504ACRZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACRZ 137211-ISL6504ACRZ
Manufacturer: Intersil Win Source Part Number: 137211-ISL6504ACRZ Packaging: Tube/Rail Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (6x6) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 17mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137211-ISL6504ACRZ
Packaging: Tube/Rail
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QFN-EP (6x6)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 17mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504ACRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504ACRZ
Power Supply Controllers, Monitors ISL6504ACRZ
Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504ACRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504ACRZ
Power Supply Controllers, Monitors ISL6504ACRZ
Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Power Supply Controller Power Supply Controller/Monitor 20-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 137211-ISL6504ACRZ ISL6504ACRZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACRZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details