Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACB ISL6504ACB

Description
Manufacturer: Intersil Win Source Part Number: 778177-ISL6504ACB Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ISL6504A Categories: Integrated Circuits (ICs) Operating Supply Current: 17mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL6504ACB-T; ISL6504ACBZ-T ; ISL6504ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778177-ISL6504ACB Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ISL6504A Categories: Integrated Circuits (ICs) Operating Supply Current: 17mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL6504ACB-T; ISL6504ACBZ-T ; ISL6504ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACB - 778177-ISL6504ACB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACB
778177-ISL6504ACB
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACB 778177-ISL6504ACB
Manufacturer: Intersil Win Source Part Number: 778177-ISL6504ACB Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ISL6504A Categories: Integrated Circuits (ICs) Operating Supply Current: 17mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL6504ACB-T; ISL6504ACBZ-T ; ISL6504ACBZ; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778177-ISL6504ACB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Power Supply Controller/Monitor
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: ISL6504A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ISL6504ACB-T; ISL6504ACBZ-T ; ISL6504ACBZ;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504ACB
Power Supply Controllers, Monitors ISL6504ACB
Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6504ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6504ACB
Power Supply Controllers, Monitors ISL6504ACB
Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Power Supply Controller Power Supply Controller/Monitor 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778177-ISL6504ACB ISL6504ACB
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6504ACB Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897813 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers