PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 100kHz ~ 2.6MHz 24-QSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 100kHz ~ 2.6MHz 24-QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
Switching Controllers Dual PWM controller w/Lrg Drivers
IC REG TRPL BUCK/LNR SYNC 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6446IAZ-T7-ND | ISL6446IAZ-T7 | ISL6446IAZ-T7 | ISL6446IAZ-T7 | ISL6446IAZ-T7 | ISL6446IAZ-T7 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) | SSOP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Removed; Obsolete | Active | Removed |