PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 100kHz ~ 2.6MHz 24-QSOP
Manufacturer: Intersil
Win Source Part Number: 040870-ISL6446AIAZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Frequency - Switching: 100kHz to 2.6MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QSOP
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 100kHz ~ 2.6MHz 24-QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
IC REG TRPL BUCK/LNR SYNC 24QSOP
Switching Controllers Dual PWM and Linear Cont., 180 Phase Out
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6446AIAZ-TK-ND | 040870-ISL6446AIAZ-TK | ISL6446AIAZ-TK | ISL6446AIAZ-TK | ISL6446AIAZ-TK | ISL6446AIAZ-TK | ISL6446AIAZ-TK |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6446AIAZ-TK | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)" | Other; 24-QSOP | SSOP; Other; 24-SSOP (0.154\", 3.90mm Width) | SSOP | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Active | Removed |